The XVC6B45S is a complete pre-wired monolithic tower light with four illuminated units using blue, green, orange, and red LEDs, a buzzer sound signal, and a 60 mm mounting diameter. It operates on a 24 V AC/DC supply, draws 140 mA, and produces a 70 to 85 dB noise level at 1 m with a 2.23 kHz tone and 1 Hz flashing frequency. The unit stands 603.1 mm tall, weighs 1.02 kg, and is mounted on a 22 mm support tube. The illuminated unit is made of polycarbonate, the base of ABS, and the top cover of PBT + ABS (UL94HB). It has IP23 protection in vertical installation and IP54 in flat installation, operates from -10 to 50 °C, and meets EN/IEC 61000-6-3, EN/IEC 61000-6-2, and EN/IEC 61000-6-4 standards with UL certification. The part is certified as a Green Premium product and compliant with RoHS.
60mm Tower ROGB Pole Buzzer Flash
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09P7666 |
| Product Name | 60Mm Tower Rogb Pole Buzzer Flash Schneider Electric |