The XVC6B25SK is a pre-wired monolithic tower light for 24 V AC/DC operation, featuring two illuminated units with orange and red LEDs that can operate steady or flashing at 1 Hz, and a buzzer with a noise level of 70 to 85 dB at 1 m. It has a mounting diameter of 60 mm and a total height of 160.8 mm for a two-stage configuration. The housing uses polycarbonate for the illuminated units and ABS for the base, with a PBT + ABS top cover rated UL94HB. It is rated IP54 for flat surface installation, complies with EN/IEC 61000-6-2, -6-3, and -6-4, and meets UL certification. The product is Class II protected, has a current consumption of 90 mA, and operates within an ambient temperature range of -10 to 50 °C. The cable length is 850 mm with a cross section of 0.33 mm² (AWG 22).
60mm Tower RO Base Mount Buzzer Flash
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09P7659 |
| Product Name | 60Mm Tower Ro Base Mount Buzzer Flash Schneider Electric |