The XVC4B15S is a 40 mm mount pre-wired tower light with a red LED and buzzer for visual and audible signaling. It operates at 24 V AC/DC, drawing 65 mA, with a flashing frequency of 1 Hz and a buzzer tone at 2.23 kHz producing 70-85 dB at 1 m. Height is 524.5 mm, mounted on a support tube. The illuminated unit is polycarbonate, the base is ABS, and the top cover is PBT + ABS (UL94HB). It has IP23 protection in vertical mounting and IP54 in flat mounting, meets EN/IEC 61000-6-2 and EN/IEC 61000-6-3, is UL-certified, Class I for electric shock protection, RoHS compliant since 0808, and rated for operation from -10 to 50 °C. Warranty is 18 months.
40mm Tower R Pole Buzzer Flash
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09P7639 |
| Product Name | 40Mm Tower R Pole Buzzer Flash Schneider Electric |