The XVC1B1SK is a 100 mm base mount pre-wired monolithic tower light with a red LED and buzzer for visual and audible indication. It stands 216 mm tall and weighs 0.7 kg. It operates on 24 V DC, consuming 150 mA, with a flashing frequency of 0.7 to 3 Hz. The buzzer generates 60 to 85 dB at 1 m. The illuminated unit is polycarbonate, the base is ABS, and the top cover is PBT + ABS (UL94-V0). It meets IP54 protection per EN/IEC 60529 and is Class II insulated per EN/IEC 61140. Cable connections are AWG 18 and AWG 22, 500 mm long. It complies with EN/IEC 61000-6-4, EN/IEC 61000-6-3, and EN/IEC 61000-6-2, is UL certified, RoHS compliant, and rated for operation from -30 to 50 °C with an 18-month warranty.
100mm Tower R Base Mount Buzzer Flash
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09P7628 |
| Product Name | 100Mm Tower R Base Mount Buzzer Flash Schneider Electric |