The XVBL4B5 is a flashing indicating beacon designed for 24 V AC or 24-48 V DC operation, with a power dissipation of up to 7 W, using an incandescent bulb with BA 15d base. It features a 70 mm mounting diameter, glass reinforced polyamide base, and polycarbonate illuminated unit, with screw clamp terminals for 1.5 mm² cables. The unit has an IP66 protection rating when mounted on its base unit, meets NEMA 4X for indoor use, and complies with IEC 60947-5-1, UL 508, CSA C22-2 No. 14, and EN standards. It operates at 1 Hz flashing frequency, has an impulse withstand voltage of 4 kV, and a rated insulation voltage of 250 V. The product weighs 0.28 kg and is rated for ambient storage temperatures from -40 to 70 °C. The beacon is classified as Class II when mounted on the base unit per IEC 61140.
INDICATING BEACON 48VDC 10W +OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8294 |
| Product Name | Indicating Beacon 48Vdc 10W +Options Schneider Electric |