LAMP INDICATOR INCANDESCENT 110mA BLUE; Module Lens Colour:Blue; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:10WRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 16C7124 |
| Product Name | Lamp Indicator Incandescent 110Ma Blue; Module Lens Colour Schneider Electric |