Schneider Electric LED Lighting Lenses Assemblies XVBL33

Description
LED Lighting Lenses Assemblies INDICATING BEACON 250V 10W
Datasheet
Description
LED Lighting Lenses Assemblies INDICATING BEACON 250V 10W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses Assemblies
XVBL33
LED Lighting Lenses Assemblies XVBL33
LED Lighting Lenses Assemblies INDICATING BEACON 250V 10W

LED Lighting Lenses Assemblies INDICATING BEACON 250V 10W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number XVBL33
Product Name LED Lighting Lenses Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796134 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.5 x 21.8 x 29.38mm
Lead Length 29.38 mm (1.16 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
Self Aligning Spacer for T-1 3/4 LED - 8320 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers