Schneider Electric Lamp, Indicator, Incandescent, 110Ma, Green; Module Lens Colour Schneider Electric XVBL33

Description
LAMP, INDICATOR, INCANDESCENT, 110mA, GREEN; Module Lens Colour:Green; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65, NEMA 4X RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, 110mA, GREEN; Module Lens Colour:Green; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65, NEMA 4X RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, 110Ma, Green; Module Lens Colour Schneider Electric - 16C7121 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, 110Ma, Green; Module Lens Colour Schneider Electric
16C7121
Lamp, Indicator, Incandescent, 110Ma, Green; Module Lens Colour Schneider Electric 16C7121
LAMP, INDICATOR, INCANDESCENT, 110mA, GREEN; Module Lens Colour:Green; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65, NEMA 4X RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, 110mA, GREEN; Module Lens Colour:Green; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65, NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Lamps
Product Number 16C7121
Product Name Lamp, Indicator, Incandescent, 110Ma, Green; Module Lens Colour Schneider Electric
Lamp Type Automation & Process Control > Automation Signaling > Visual Signal Indicator Units
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Hollow cathode lamp - L2433-44NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Halogen Light - 98797952 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details
LED Bulbs - 205972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 16 watts
View Details