Schneider Electric Strobe Light, 24V Ac/dc; Module Lens Colour Schneider Electric XVBC6B4

Description
STROBE LIGHT, 24V AC/DC; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:-; External Height:157mm RoHS Compliant: Yes
Datasheet
Description
STROBE LIGHT, 24V AC/DC; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:-; External Height:157mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe Light, 24V Ac/dc; Module Lens Colour Schneider Electric - 80C7327 - Newark, An Avnet Company
Chicago, IL, United States
Strobe Light, 24V Ac/dc; Module Lens Colour Schneider Electric
80C7327
Strobe Light, 24V Ac/dc; Module Lens Colour Schneider Electric 80C7327
STROBE LIGHT, 24V AC/DC; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:-; External Height:157mm RoHS Compliant: Yes

STROBE LIGHT, 24V AC/DC; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:-; External Height:157mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 80C7327
Product Name Strobe Light, 24V Ac/dc; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Yellow; Yellow
View Details
Panel Indicators, Pilot Lights - 486-3-148-279-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details