Schneider Electric Lamp, Ind, Flashing, Light, Blue; Module Lens Colour Schneider Electric XVBC4M6

Description
LAMP, IND, FLASHING, LIGHT, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W; Colour:BlueRoHS Compliant: Yes
Datasheet
Description
LAMP, IND, FLASHING, LIGHT, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W; Colour:BlueRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Ind, Flashing, Light, Blue; Module Lens Colour Schneider Electric - 16C7113 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Ind, Flashing, Light, Blue; Module Lens Colour Schneider Electric
16C7113
Lamp, Ind, Flashing, Light, Blue; Module Lens Colour Schneider Electric 16C7113
LAMP, IND, FLASHING, LIGHT, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W; Colour:BlueRoHS Compliant: Yes

LAMP, IND, FLASHING, LIGHT, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W; Colour:BlueRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16C7113
Product Name Lamp, Ind, Flashing, Light, Blue; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Panel
View Details
Metal indicator elements with different illumination surfaces - MSM II AI - SCHURTER Inc
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Rated Voltage 5 to 24 volts
View Details