Schneider Electric Lamp, Ind, Flashing, Light, Blue; Module Lens Colour Schneider Electric XVBC4B6

Description
LAMP, IND, FLASHING, LIGHT, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:48V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes
Datasheet
Description
LAMP, IND, FLASHING, LIGHT, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:48V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Ind, Flashing, Light, Blue; Module Lens Colour Schneider Electric - 16C7107 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Ind, Flashing, Light, Blue; Module Lens Colour Schneider Electric
16C7107
Lamp, Ind, Flashing, Light, Blue; Module Lens Colour Schneider Electric 16C7107
LAMP, IND, FLASHING, LIGHT, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:48V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes

LAMP, IND, FLASHING, LIGHT, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:48V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16C7107
Product Name Lamp, Ind, Flashing, Light, Blue; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL5LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Amber
View Details
Panel Indicators, Pilot Lights - 486-4266-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details