Schneider Electric INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY YELLOW, UP TO 250 V, BLACK HSG. XVBC38

Description
70 mm Light Tower, 250 V Voltage Rating Steady lens Features Cable Entry Through Bottom or Side of Base Unit Units Separate for Bulb Replacement Optional Colored Markers to Indicate Unit Stacking Order Legend Holders on Each Component (Signalling or Base Units) Specifications Wiring: Screw with Cable Clamp Terminals Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires (10 Watt Max.) Incandescent Bulb or LED
Description
70 mm Light Tower, 250 V Voltage Rating Steady lens Features Cable Entry Through Bottom or Side of Base Unit Units Separate for Bulb Replacement Optional Colored Markers to Indicate Unit Stacking Order Legend Holders on Each Component (Signalling or Base Units) Specifications Wiring: Screw with Cable Clamp Terminals Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires (10 Watt Max.) Incandescent Bulb or LED

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY YELLOW, UP TO 250 V, BLACK HSG. - 70007058 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY YELLOW, UP TO 250 V, BLACK HSG.
70007058
INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY YELLOW, UP TO 250 V, BLACK HSG. 70007058
70 mm Light Tower, 250 V Voltage Rating Steady lens Features Cable Entry Through Bottom or Side of Base Unit Units Separate for Bulb Replacement Optional Colored Markers to Indicate Unit Stacking Order Legend Holders on Each Component (Signalling or Base Units) Specifications Wiring: Screw with Cable Clamp Terminals Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires (10 Watt Max.) Incandescent Bulb or LED

70 mm Light Tower, 250 V Voltage Rating

  • Steady lens
    Features
  • Cable Entry Through Bottom or Side of Base Unit
  • Units Separate for Bulb Replacement
  • Optional Colored Markers to Indicate Unit Stacking Order
  • Legend Holders on Each Component (Signalling or Base Units)
    Specifications
  • Wiring: Screw with Cable Clamp Terminals
  • Operating Temperature: –25°C to +50°C
  • Sealing: IP65
  • UL Listed, CSA Certified, CE Marked
  • Requires (10 Watt Max.) Incandescent Bulb or LED
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70007058
Product Name INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY YELLOW, UP TO 250 V, BLACK HSG.
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Beacons - 2299727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
90mm Industrial Beacon 90 mm Beacon - 855BS-N24DH5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Amber
View Details