Schneider Electric Lamp Indicator Steady Light Clear; Module Lens Colour Schneider Electric XVBC37

Description
LAMP INDICATOR STEADY LIGHT CLEAR; Module Lens Colour:Transparent; Supply Voltage VAC:250VAC; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes
Datasheet
Description
LAMP INDICATOR STEADY LIGHT CLEAR; Module Lens Colour:Transparent; Supply Voltage VAC:250VAC; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp Indicator Steady Light Clear; Module Lens Colour Schneider Electric - 16C7102 - Newark, An Avnet Company
Chicago, IL, United States
Lamp Indicator Steady Light Clear; Module Lens Colour Schneider Electric
16C7102
Lamp Indicator Steady Light Clear; Module Lens Colour Schneider Electric 16C7102
LAMP INDICATOR STEADY LIGHT CLEAR; Module Lens Colour:Transparent; Supply Voltage VAC:250VAC; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes

LAMP INDICATOR STEADY LIGHT CLEAR; Module Lens Colour:Transparent; Supply Voltage VAC:250VAC; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65; Power Rating:10W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16C7102
Product Name Lamp Indicator Steady Light Clear; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4266-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Panel Mount Indicators - 1345547 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
Pilot Light - 10275654 - Radwell International
Allen-Bradley / Rockwell Automation
View Details