Schneider Electric INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY BLUE, UP TO 250 V, BLACK HSG. XVBC36

Description
70 mm Light Tower, 250 V Voltage Rating Steady lens Features Cable Entry Through Bottom or Side of Base Unit Units Separate for Bulb Replacement Optional Colored Markers to Indicate Unit Stacking Order Legend Holders on Each Component (Signalling or Base Units) Specifications Wiring: Screw with Cable Clamp Terminals Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires (10 Watt Max.) Incandescent Bulb or LED
Description
70 mm Light Tower, 250 V Voltage Rating Steady lens Features Cable Entry Through Bottom or Side of Base Unit Units Separate for Bulb Replacement Optional Colored Markers to Indicate Unit Stacking Order Legend Holders on Each Component (Signalling or Base Units) Specifications Wiring: Screw with Cable Clamp Terminals Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires (10 Watt Max.) Incandescent Bulb or LED

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY BLUE, UP TO 250 V, BLACK HSG. - 70007056 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY BLUE, UP TO 250 V, BLACK HSG.
70007056
INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY BLUE, UP TO 250 V, BLACK HSG. 70007056
70 mm Light Tower, 250 V Voltage Rating Steady lens Features Cable Entry Through Bottom or Side of Base Unit Units Separate for Bulb Replacement Optional Colored Markers to Indicate Unit Stacking Order Legend Holders on Each Component (Signalling or Base Units) Specifications Wiring: Screw with Cable Clamp Terminals Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires (10 Watt Max.) Incandescent Bulb or LED

70 mm Light Tower, 250 V Voltage Rating

  • Steady lens
    Features
  • Cable Entry Through Bottom or Side of Base Unit
  • Units Separate for Bulb Replacement
  • Optional Colored Markers to Indicate Unit Stacking Order
  • Legend Holders on Each Component (Signalling or Base Units)
    Specifications
  • Wiring: Screw with Cable Clamp Terminals
  • Operating Temperature: –25°C to +50°C
  • Sealing: IP65
  • UL Listed, CSA Certified, CE Marked
  • Requires (10 Watt Max.) Incandescent Bulb or LED
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70007056
Product Name INDICATOR, LIGHT TOWER, 70 MM, LENS UNIT, STEADY BLUE, UP TO 250 V, BLACK HSG.
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10CDR7 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-E-M-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Beacons - 1226674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details