Schneider Electric Lens Unit, Led, 24V, Clr; Module Lens Colour Schneider Electric XVB-C2B7

Description
LENS UNIT, LED, 24V, CLR; Module Lens Colour:Transparent; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:7W; External RoHS Compliant: Yes
Datasheet
Description
LENS UNIT, LED, 24V, CLR; Module Lens Colour:Transparent; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:7W; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Unit, Led, 24V, Clr; Module Lens Colour Schneider Electric - 67AH3441 - Newark, An Avnet Company
Chicago, IL, United States
Lens Unit, Led, 24V, Clr; Module Lens Colour Schneider Electric
67AH3441
Lens Unit, Led, 24V, Clr; Module Lens Colour Schneider Electric 67AH3441
LENS UNIT, LED, 24V, CLR; Module Lens Colour:Transparent; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:7W; External RoHS Compliant: Yes

LENS UNIT, LED, 24V, CLR; Module Lens Colour:Transparent; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:7W; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH3441
Product Name Lens Unit, Led, 24V, Clr; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type 1/2-Inch NPT Pipe
View Details