Schneider Electric Lens Unit, Led, 24V, Red; Module Lens Colour Schneider Electric XVB-C2B4

Description
LENS UNIT, LED, 24V, RED; Module Lens Colour:Red; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:7W; External RoHS Compliant: Yes
Description
LENS UNIT, LED, 24V, RED; Module Lens Colour:Red; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:7W; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lens Unit, Led, 24V, Red; Module Lens Colour Schneider Electric - 67AH3439 - Newark, An Avnet Company
Chicago, IL, United States
Lens Unit, Led, 24V, Red; Module Lens Colour Schneider Electric
67AH3439
Lens Unit, Led, 24V, Red; Module Lens Colour Schneider Electric 67AH3439
LENS UNIT, LED, 24V, RED; Module Lens Colour:Red; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:7W; External RoHS Compliant: Yes

LENS UNIT, LED, 24V, RED; Module Lens Colour:Red; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP66, NEMA 4X; Power Rating:7W; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH3439
Product Name Lens Unit, Led, 24V, Red; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
LSLD Litestak® LED Status Indicators - LSLD-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details