Schneider Electric Safety Light Curtain, 2Pnp, Cat4, 610Mm; Performance Level Telemecanique Sensors XUSL4E14F061NWC

Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 610MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:60; Protection Height:610mm; Sensing Range Max:5m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 610MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:60; Protection Height:610mm; Sensing Range Max:5m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 2Pnp, Cat4, 610Mm; Performance Level Telemecanique Sensors - 52Y2796 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 2Pnp, Cat4, 610Mm; Performance Level Telemecanique Sensors
52Y2796
Safety Light Curtain, 2Pnp, Cat4, 610Mm; Performance Level Telemecanique Sensors 52Y2796
SAFETY LIGHT CURTAIN, 2PNP, CAT4, 610MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:60; Protection Height:610mm; Sensing Range Max:5m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 2PNP, CAT4, 610MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, SIL CL3; No. of Beams:60; Protection Height:610mm; Sensing Range Max:5m; IP Rating:IP69K; Beam Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 52Y2796
Product Name Safety Light Curtain, 2Pnp, Cat4, 610Mm; Performance Level Telemecanique Sensors
Protection Height 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtains - SLC440COM - SLC 440 COM - SLC440COM-ER-0650-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1018716-ND - DigiKey
Specs
Protection Height 29.53 inch (750 mm)
Sensitivity or Resolution 0.7874 inch (20 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtain - 445L-P4L1200YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 47.24 inch (1200 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Response Time 58.1 milliseconds
View Details