TE Connectivity Safety Light Curtains 2447897-4

Description
Body Features Product Weight : 1.119 KG  [2.467 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type : 2 OSSD Pairs (400mA) Dimensions Connection Cable Length (Max) (M) : 100 Controlled Height (MM) : 460 Overall Height (MM) : 513 Product Depth (MM) : 28 Product Height (MM) : 513 Product Length (MM) : 30 Electrical Characteristics Output Current (Max) (AMP) : .4 Output Voltage (VDC) : 24 Power Supply Voltage (VDC) : 24 ± 20% Industry Standards IP Rating : IP67 Safety Level : Type 4 - PL e - Cat.4 , SIL3, SILCL3 Operation/Applicatio n Detection & Functioning System : Emitter & Receiver Detection Type : Body Indicator Type : LED Number of Beams : 12 Protected Height (MM) : 460 Response Time (MSEC) : 4.5 Start & Restart Type : Automatic & Manual Usage Conditions Detection Resolution (MM) : 50 Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ] Storage Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 1.119 KG  [2.467 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type : 2 OSSD Pairs (400mA) Dimensions Connection Cable Length (Max) (M) : 100 Controlled Height (MM) : 460 Overall Height (MM) : 513 Product Depth (MM) : 28 Product Height (MM) : 513 Product Length (MM) : 30 Electrical Characteristics Output Current (Max) (AMP) : .4 Output Voltage (VDC) : 24 Power Supply Voltage (VDC) : 24 ± 20% Industry Standards IP Rating : IP67 Safety Level : Type 4 - PL e - Cat.4 , SIL3, SILCL3 Operation/Applicatio n Detection & Functioning System : Emitter & Receiver Detection Type : Body Indicator Type : LED Number of Beams : 12 Protected Height (MM) : 460 Response Time (MSEC) : 4.5 Start & Restart Type : Automatic & Manual Usage Conditions Detection Resolution (MM) : 50 Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ] Storage Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtains - 2447897-4 - TE Connectivity
Berwyn, PA, United States
Safety Light Curtains
2447897-4
Safety Light Curtains 2447897-4
Body Features Product Weight : 1.119 KG  [2.467 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type : 2 OSSD Pairs (400mA) Dimensions Connection Cable Length (Max) (M) : 100 Controlled Height (MM) : 460 Overall Height (MM) : 513 Product Depth (MM) : 28 Product Height (MM) : 513 Product Length (MM) : 30 Electrical Characteristics Output Current (Max) (AMP) : .4 Output Voltage (VDC) : 24 Power Supply Voltage (VDC) : 24 ± 20% Industry Standards IP Rating : IP67 Safety Level : Type 4 - PL e - Cat.4 , SIL3, SILCL3 Operation/Applicatio n Detection & Functioning System : Emitter & Receiver Detection Type : Body Indicator Type : LED Number of Beams : 12 Protected Height (MM) : 460 Response Time (MSEC) : 4.5 Start & Restart Type : Automatic & Manual Usage Conditions Detection Resolution (MM) : 50 Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ] Storage Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Body Features


  • Product Weight : 1.119 KG  [2.467 LB ]

Configuration Features


  • Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver)
  • Number of Safety Outputs : 2
  • Safety Functions : Integrated
  • Safety Output Type : 2 OSSD Pairs (400mA)

Dimensions


  • Connection Cable Length (Max) (M) : 100
  • Controlled Height (MM) : 460
  • Overall Height (MM) : 513
  • Product Depth (MM) : 28
  • Product Height (MM) : 513
  • Product Length (MM) : 30

Electrical Characteristics


  • Output Current (Max) (AMP) : .4
  • Output Voltage (VDC) : 24
  • Power Supply Voltage (VDC) : 24 ± 20%

Industry Standards


  • IP Rating : IP67
  • Safety Level : Type 4 - PL e - Cat.4 , SIL3, SILCL3

Operation/Application


  • Detection & Functioning System : Emitter & Receiver
  • Detection Type : Body
  • Indicator Type : LED
  • Number of Beams : 12
  • Protected Height (MM) : 460
  • Response Time (MSEC) : 4.5
  • Start & Restart Type : Automatic & Manual

Usage Conditions


  • Detection Resolution (MM) : 50
  • Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
  • Storage Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Machine Safety - Light Curtains, Light Grids - 223-2447897-4-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Light Curtains, Light Grids
223-2447897-4-ND
Machine Safety - Light Curtains, Light Grids 223-2447897-4-ND
SLC4-B50-046

SLC4-B50-046

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Light Curtains Light Curtains
Product Number 2447897-4 223-2447897-4-ND
Product Name Safety Light Curtains Machine Safety - Light Curtains, Light Grids
Operating Temperature -4 to 131 F (-20 to 55 C) -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 17-SLC4-F14-106-ND - DigiKey
Specs
Protection Height 41.73 inch (1060 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtains - 2447907-6 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtains - 1-2447902-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers