Schneider Electric Laser Photo Sensor, Emitter, 100M, 24Vdc; Sensor Output Telemecanique Sensors XUBLAKCNL2T

Description
LASER PHOTO SENSOR, EMITTER, 100M, 24VDC; Sensor Output:-; Sensing Range Max:100m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:-; Product Range:OsiSense XU Series RoHS Compliant: Yes
Datasheet
Description
LASER PHOTO SENSOR, EMITTER, 100M, 24VDC; Sensor Output:-; Sensing Range Max:100m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:-; Product Range:OsiSense XU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Photo Sensor, Emitter, 100M, 24Vdc; Sensor Output Telemecanique Sensors - 17AC8062 - Newark, An Avnet Company
Chicago, IL, United States
Laser Photo Sensor, Emitter, 100M, 24Vdc; Sensor Output Telemecanique Sensors
17AC8062
Laser Photo Sensor, Emitter, 100M, 24Vdc; Sensor Output Telemecanique Sensors 17AC8062
LASER PHOTO SENSOR, EMITTER, 100M, 24VDC; Sensor Output:-; Sensing Range Max:100m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:-; Product Range:OsiSense XU Series RoHS Compliant: Yes

LASER PHOTO SENSOR, EMITTER, 100M, 24VDC; Sensor Output:-; Sensing Range Max:100m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:-; Product Range:OsiSense XU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 17AC8062
Product Name Laser Photo Sensor, Emitter, 100M, 24Vdc; Sensor Output Telemecanique Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1192LLHLT-T - 908844-A1192LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998S8 - TLE4998S8 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
InGaAs image sensors, Line sensors - G10768-1024D - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details