Schneider Electric Capacitive Proximity Sensor, 20Mm, 24V; Sensing Range Max Telemecanique Sensors XT232A1FBL2

Description
CAPACITIVE PROXIMITY SENSOR, 20MM, 24V; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE PROXIMITY SENSOR, 20MM, 24V; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensor, 20Mm, 24V; Sensing Range Max Telemecanique Sensors - 17AC8478 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Proximity Sensor, 20Mm, 24V; Sensing Range Max Telemecanique Sensors
17AC8478
Capacitive Proximity Sensor, 20Mm, 24V; Sensing Range Max Telemecanique Sensors 17AC8478
CAPACITIVE PROXIMITY SENSOR, 20MM, 24V; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes

CAPACITIVE PROXIMITY SENSOR, 20MM, 24V; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8478
Product Name Capacitive Proximity Sensor, 20Mm, 24V; Sensing Range Max Telemecanique Sensors
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000795-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093417 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
2 suppliers