Schneider Electric Capacitive Proximity Sensor, 15Mm, 24V; Sensing Range Max Telemecanique Sensors XT230A1NAL2

Description
CAPACITIVE PROXIMITY SENSOR, 15MM, 24V; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE PROXIMITY SENSOR, 15MM, 24V; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensor, 15Mm, 24V; Sensing Range Max Telemecanique Sensors - 17AC8475 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Proximity Sensor, 15Mm, 24V; Sensing Range Max Telemecanique Sensors
17AC8475
Capacitive Proximity Sensor, 15Mm, 24V; Sensing Range Max Telemecanique Sensors 17AC8475
CAPACITIVE PROXIMITY SENSOR, 15MM, 24V; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes

CAPACITIVE PROXIMITY SENSOR, 15MM, 24V; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8475
Product Name Capacitive Proximity Sensor, 15Mm, 24V; Sensing Range Max Telemecanique Sensors
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 3704171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity Sensors - Industrial - 1882-6020478-ND - DigiKey
Specs
Sensor Technology Capacitive Proximity Sensor
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details