Schneider Electric Cap Proximity Sensor, 15Mm, 240Vac; Sensing Range Max Telemecanique Sensors XT230A1FBL2

Description
CAP PROXIMITY SENSOR, 15MM, 240VAC; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:Digital; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:OsiSense XT Series RoHS Compliant: Yes
Datasheet
Description
CAP PROXIMITY SENSOR, 15MM, 240VAC; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:Digital; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:OsiSense XT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Proximity Sensor, 15Mm, 240Vac; Sensing Range Max Telemecanique Sensors - 17AC8474 - Newark, An Avnet Company
Chicago, IL, United States
Cap Proximity Sensor, 15Mm, 240Vac; Sensing Range Max Telemecanique Sensors
17AC8474
Cap Proximity Sensor, 15Mm, 240Vac; Sensing Range Max Telemecanique Sensors 17AC8474
CAP PROXIMITY SENSOR, 15MM, 240VAC; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:Digital; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:OsiSense XT Series RoHS Compliant: Yes

CAP PROXIMITY SENSOR, 15MM, 240VAC; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:Digital; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:OsiSense XT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8474
Product Name Cap Proximity Sensor, 15Mm, 240Vac; Sensing Range Max Telemecanique Sensors
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30 mm Diameter AC/DC Capacitive Sensor - S5161 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX4320 Photomicrosensor (Transmissive) - EE-SX4320 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers