9 INCH L X 9 1/2 INCH W X 8 1/8 INCH H SIZE
BLACK FINISH
UL, CSA APPROVAL
TRACK MOUNTING
4 LAMP(S)
LAMP FIXTURE
MR16, QUAD LAMP TYPE
50 W LAMP WATTAGE
AVIO[T], TRAC-MASTER[R] BRAND
LAMP STYLE QUAD
SOCKET TYPE CERAMIC BI PIN
GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM
REFRACTOR TYPE GLASS LENS
XT16404 MODEL
Juno Lighting Group
Done
Datasheet
Description
9 INCH L X 9 1/2 INCH W X 8 1/8 INCH H SIZE
BLACK FINISH
UL, CSA APPROVAL
TRACK MOUNTING
4 LAMP(S)
LAMP FIXTURE
MR16, QUAD LAMP TYPE
50 W LAMP WATTAGE
AVIO[T], TRAC-MASTER[R] BRAND
LAMP STYLE QUAD
SOCKET TYPE CERAMIC BI PIN
GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM
REFRACTOR TYPE GLASS LENS
XT16404 MODEL
9 INCH L X 9 1/2 INCH W X 8 1/8 INCH H SIZE
BLACK FINISH
UL, CSA APPROVAL
TRACK MOUNTING
4 LAMP(S)
LAMP FIXTURE
MR16, QUAD LAMP TYPE
50 W LAMP WATTAGE
AVIO[T], TRAC-MASTER[R] BRAND
LAMP STYLE QUAD
SOCKET TYPE CERAMIC BI PIN
GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM
REFRACTOR TYPE GLASS LENS
XT16404 MODEL