Juno Lighting Group Lighting Fixture XT16401SL

Description
17 1/2 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE SILVER FINISH UL, CSA APPROVAL TRACK MOUNTING 4 LAMP(S) LAMP FIXTURE MR16 LAMP TYPE 50 W LAMP WATTAGE AVIO[T], TRAC-MASTER[R] BRAND LAMP STYLE LINEAR SOCKET TYPE CERAMIC BI PIN GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM REFRACTOR TYPE GLASS LENS XT16401 MODEL
Datasheet
Description
17 1/2 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE SILVER FINISH UL, CSA APPROVAL TRACK MOUNTING 4 LAMP(S) LAMP FIXTURE MR16 LAMP TYPE 50 W LAMP WATTAGE AVIO[T], TRAC-MASTER[R] BRAND LAMP STYLE LINEAR SOCKET TYPE CERAMIC BI PIN GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM REFRACTOR TYPE GLASS LENS XT16401 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - XT16401SL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
XT16401SL
Lighting Fixture XT16401SL
17 1/2 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE SILVER FINISH UL, CSA APPROVAL TRACK MOUNTING 4 LAMP(S) LAMP FIXTURE MR16 LAMP TYPE 50 W LAMP WATTAGE AVIO[T], TRAC-MASTER[R] BRAND LAMP STYLE LINEAR SOCKET TYPE CERAMIC BI PIN GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM REFRACTOR TYPE GLASS LENS XT16401 MODEL
  • 17 1/2 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE
  • SILVER FINISH
  • UL, CSA APPROVAL
  • TRACK MOUNTING
  • 4 LAMP(S)
  • LAMP FIXTURE
  • MR16 LAMP TYPE
  • 50 W LAMP WATTAGE
  • AVIO[T], TRAC-MASTER[R] BRAND
  • LAMP STYLE LINEAR
  • SOCKET TYPE CERAMIC BI PIN
  • GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM
  • REFRACTOR TYPE GLASS LENS
  • XT16401 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number XT16401SL
Product Name Lighting Fixture
Wattage 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details