Juno Lighting Group Lighting Fixture XT16401BL

Description
17 1/2 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE BLACK FINISH UL, CSA APPROVAL TRACK MOUNTING 4 LAMP(S) LAMP FIXTURE MR16 LAMP TYPE 50 W LAMP WATTAGE AVIO[T], TRAC-MASTER[R] BRAND LAMP STYLE LINEAR SOCKET TYPE CERAMIC BI PIN GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM REFRACTOR TYPE GLASS LENS XT16401 MODEL
Datasheet
Description
17 1/2 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE BLACK FINISH UL, CSA APPROVAL TRACK MOUNTING 4 LAMP(S) LAMP FIXTURE MR16 LAMP TYPE 50 W LAMP WATTAGE AVIO[T], TRAC-MASTER[R] BRAND LAMP STYLE LINEAR SOCKET TYPE CERAMIC BI PIN GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM REFRACTOR TYPE GLASS LENS XT16401 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - XT16401BL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
XT16401BL
Lighting Fixture XT16401BL
17 1/2 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE BLACK FINISH UL, CSA APPROVAL TRACK MOUNTING 4 LAMP(S) LAMP FIXTURE MR16 LAMP TYPE 50 W LAMP WATTAGE AVIO[T], TRAC-MASTER[R] BRAND LAMP STYLE LINEAR SOCKET TYPE CERAMIC BI PIN GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM REFRACTOR TYPE GLASS LENS XT16401 MODEL
  • 17 1/2 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE
  • BLACK FINISH
  • UL, CSA APPROVAL
  • TRACK MOUNTING
  • 4 LAMP(S)
  • LAMP FIXTURE
  • MR16 LAMP TYPE
  • 50 W LAMP WATTAGE
  • AVIO[T], TRAC-MASTER[R] BRAND
  • LAMP STYLE LINEAR
  • SOCKET TYPE CERAMIC BI PIN
  • GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM
  • REFRACTOR TYPE GLASS LENS
  • XT16401 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number XT16401BL
Product Name Lighting Fixture
Wattage 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details