Juno Lighting Group Lighting Fixture XT16401-39H-SL

Description
17 1/2 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE SILVER FINISH UL, CSA APPROVAL TRACK MOUNTING ELECTRONIC, HPF BALLAST TYPE 4 LAMP(S) LAMP FIXTURE MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 V INPUT VOLTAGE 10000 LIFE IN HOUR AVIO[T], TRAC-MASTER[R] BRAND LAMP STYLE LINEAR GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM XT16401 MODEL
Datasheet
Description
17 1/2 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE SILVER FINISH UL, CSA APPROVAL TRACK MOUNTING ELECTRONIC, HPF BALLAST TYPE 4 LAMP(S) LAMP FIXTURE MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 V INPUT VOLTAGE 10000 LIFE IN HOUR AVIO[T], TRAC-MASTER[R] BRAND LAMP STYLE LINEAR GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM XT16401 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - XT16401-39H-SL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
XT16401-39H-SL
Lighting Fixture XT16401-39H-SL
17 1/2 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE SILVER FINISH UL, CSA APPROVAL TRACK MOUNTING ELECTRONIC, HPF BALLAST TYPE 4 LAMP(S) LAMP FIXTURE MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 V INPUT VOLTAGE 10000 LIFE IN HOUR AVIO[T], TRAC-MASTER[R] BRAND LAMP STYLE LINEAR GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM XT16401 MODEL
  • 17 1/2 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE
  • SILVER FINISH
  • UL, CSA APPROVAL
  • TRACK MOUNTING
  • ELECTRONIC, HPF BALLAST TYPE
  • 4 LAMP(S)
  • LAMP FIXTURE
  • MR16 CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 10000 LIFE IN HOUR
  • AVIO[T], TRAC-MASTER[R] BRAND
  • LAMP STYLE LINEAR
  • GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM
  • XT16401 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number XT16401-39H-SL
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details