Juno Lighting Group Lighting Fixture XT16301SL

Description
13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE SILVER FINISH UL, CSA APPROVAL TRACK MOUNTING 3 LAMP(S) LAMP FIXTURE MR16 LAMP TYPE 50 W LAMP WATTAGE AVIO[T], TRAC-MASTER[R] BRAND SOCKET TYPE CERAMIC BI PIN GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM REFRACTOR TYPE GLASS LENS XT16301 MODEL
Datasheet
Description
13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE SILVER FINISH UL, CSA APPROVAL TRACK MOUNTING 3 LAMP(S) LAMP FIXTURE MR16 LAMP TYPE 50 W LAMP WATTAGE AVIO[T], TRAC-MASTER[R] BRAND SOCKET TYPE CERAMIC BI PIN GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM REFRACTOR TYPE GLASS LENS XT16301 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - XT16301SL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
XT16301SL
Lighting Fixture XT16301SL
13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE SILVER FINISH UL, CSA APPROVAL TRACK MOUNTING 3 LAMP(S) LAMP FIXTURE MR16 LAMP TYPE 50 W LAMP WATTAGE AVIO[T], TRAC-MASTER[R] BRAND SOCKET TYPE CERAMIC BI PIN GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM REFRACTOR TYPE GLASS LENS XT16301 MODEL
  • 13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE
  • SILVER FINISH
  • UL, CSA APPROVAL
  • TRACK MOUNTING
  • 3 LAMP(S)
  • LAMP FIXTURE
  • MR16 LAMP TYPE
  • 50 W LAMP WATTAGE
  • AVIO[T], TRAC-MASTER[R] BRAND
  • SOCKET TYPE CERAMIC BI PIN
  • GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM
  • REFRACTOR TYPE GLASS LENS
  • XT16301 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number XT16301SL
Product Name Lighting Fixture
Wattage 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 472mm(L)
View Details