Juno Lighting Group Lighting Fixture XT16301BL

Description
13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE BLACK FINISH UL, CSA APPROVAL TRACK MOUNTING 3 LAMP(S) LAMP FIXTURE MR16 LAMP TYPE 50 W LAMP WATTAGE AVIO[T], TRAC-MASTER[R] BRAND SOCKET TYPE CERAMIC BI PIN GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM REFRACTOR TYPE GLASS LENS XT16301 MODEL
Datasheet
Description
13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE BLACK FINISH UL, CSA APPROVAL TRACK MOUNTING 3 LAMP(S) LAMP FIXTURE MR16 LAMP TYPE 50 W LAMP WATTAGE AVIO[T], TRAC-MASTER[R] BRAND SOCKET TYPE CERAMIC BI PIN GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM REFRACTOR TYPE GLASS LENS XT16301 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - XT16301BL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
XT16301BL
Lighting Fixture XT16301BL
13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE BLACK FINISH UL, CSA APPROVAL TRACK MOUNTING 3 LAMP(S) LAMP FIXTURE MR16 LAMP TYPE 50 W LAMP WATTAGE AVIO[T], TRAC-MASTER[R] BRAND SOCKET TYPE CERAMIC BI PIN GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM REFRACTOR TYPE GLASS LENS XT16301 MODEL
  • 13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE
  • BLACK FINISH
  • UL, CSA APPROVAL
  • TRACK MOUNTING
  • 3 LAMP(S)
  • LAMP FIXTURE
  • MR16 LAMP TYPE
  • 50 W LAMP WATTAGE
  • AVIO[T], TRAC-MASTER[R] BRAND
  • SOCKET TYPE CERAMIC BI PIN
  • GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM
  • REFRACTOR TYPE GLASS LENS
  • XT16301 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number XT16301BL
Product Name Lighting Fixture
Wattage 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details