Schneider Electric Capacitive Proximity Sensor, 5Mm, 24V; Sensing Range Max Telemecanique Sensors XT118B1PCL2

Description
CAPACITIVE PROXIMITY SENSOR, 5MM, 24V; Sensing Range Max:5mm; Thread Size - Metric:M18 x 1; Sensor Output:PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE PROXIMITY SENSOR, 5MM, 24V; Sensing Range Max:5mm; Thread Size - Metric:M18 x 1; Sensor Output:PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensor, 5Mm, 24V; Sensing Range Max Telemecanique Sensors - 17AC8464 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Proximity Sensor, 5Mm, 24V; Sensing Range Max Telemecanique Sensors
17AC8464
Capacitive Proximity Sensor, 5Mm, 24V; Sensing Range Max Telemecanique Sensors 17AC8464
CAPACITIVE PROXIMITY SENSOR, 5MM, 24V; Sensing Range Max:5mm; Thread Size - Metric:M18 x 1; Sensor Output:PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes

CAPACITIVE PROXIMITY SENSOR, 5MM, 24V; Sensing Range Max:5mm; Thread Size - Metric:M18 x 1; Sensor Output:PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8464
Product Name Capacitive Proximity Sensor, 5Mm, 24V; Sensing Range Max Telemecanique Sensors
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1148LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
High Pressure Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0394 to 0.1181 inch (1 to 3 mm)
View Details
Proximity sensor - SIEN-M5B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers