Schneider Electric Proximity Sensors XSZCAR30

Description
Proximity Sensors 1/2" CONDUIT ADAPTER 30MM SENSOR
Datasheet
Description
Proximity Sensors 1/2" CONDUIT ADAPTER 30MM SENSOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
XSZCAR30
Proximity Sensors XSZCAR30
Proximity Sensors 1/2" CONDUIT ADAPTER 30MM SENSOR

Proximity Sensors 1/2" CONDUIT ADAPTER 30MM SENSOR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number XSZCAR30
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Hall-Effect Latch For High Temperature Operation - A1225LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN20 and N20 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Proximity sensor - CRSMT-8M-PS-24V-K-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers