Schneider Electric, Ltd. Proximity Switch XSPN04122

Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, CYLINDRICAL M12, DISCRETE OUTPUT, IP67, 12VDC XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, CYLINDRICAL M12, DISCRETE OUTPUT, IP67, 12VDC XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 57731181 - Radwell International
Willingboro, NJ, United States
Proximity Switch
57731181
Proximity Switch 57731181
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, CYLINDRICAL M12, DISCRETE OUTPUT, IP67, 12VDC XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, CYLINDRICAL M12, DISCRETE OUTPUT, IP67, 12VDC XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 57731181
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1811-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details