Schneider Electric Inductive Proximity Sensor, 12V To 48V; Sensing Range Max Telemecanique Sensors XSDH607339

Description
INDUCTIVE PROXIMITY SENSOR, 12V TO 48V; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 12V TO 48V; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 12V To 48V; Sensing Range Max Telemecanique Sensors - 16B3462 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 12V To 48V; Sensing Range Max Telemecanique Sensors
16B3462
Inductive Proximity Sensor, 12V To 48V; Sensing Range Max Telemecanique Sensors 16B3462
INDUCTIVE PROXIMITY SENSOR, 12V TO 48V; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 12V TO 48V; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site
Inductive Sensor, 60Mm, 12-48Vdc; Sensing Range Max Schneider Electric - 66AH7788 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 60Mm, 12-48Vdc; Sensing Range Max Schneider Electric
66AH7788
Inductive Sensor, 60Mm, 12-48Vdc; Sensing Range Max Schneider Electric 66AH7788
INDUCTIVE SENSOR, 60MM, 12-48VDC; Sensing Range Max:60mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XSD Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

INDUCTIVE SENSOR, 60MM, 12-48VDC; Sensing Range Max:60mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XSD Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 16B3462 66AH7788
Product Name Inductive Proximity Sensor, 12V To 48V; Sensing Range Max Telemecanique Sensors Inductive Sensor, 60Mm, 12-48Vdc; Sensing Range Max Schneider Electric
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3467 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX4320 Photomicrosensor (Transmissive) - EE-SX4320 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers