Schneider Electric Inductive Proximity Sensor, 10Mm, 210Vdc; Sensing Range Max Telemecanique Sensors XSAV01801

Description
INDUCTIVE PROXIMITY SENSOR, 10MM, 210VDC; Sensing Range Max:10mm; Thread Size - Metric:M30 x 1.5; Sensor Output:-; Supply Voltage DC Min:24V; Supply Voltage DC Max:210V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 10MM, 210VDC; Sensing Range Max:10mm; Thread Size - Metric:M30 x 1.5; Sensor Output:-; Supply Voltage DC Min:24V; Supply Voltage DC Max:210V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 10Mm, 210Vdc; Sensing Range Max Telemecanique Sensors - 14C7136 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 10Mm, 210Vdc; Sensing Range Max Telemecanique Sensors
14C7136
Inductive Proximity Sensor, 10Mm, 210Vdc; Sensing Range Max Telemecanique Sensors 14C7136
INDUCTIVE PROXIMITY SENSOR, 10MM, 210VDC; Sensing Range Max:10mm; Thread Size - Metric:M30 x 1.5; Sensor Output:-; Supply Voltage DC Min:24V; Supply Voltage DC Max:210V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 10MM, 210VDC; Sensing Range Max:10mm; Thread Size - Metric:M30 x 1.5; Sensor Output:-; Supply Voltage DC Min:24V; Supply Voltage DC Max:210V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 14C7136
Product Name Inductive Proximity Sensor, 10Mm, 210Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Retro-reflective sensor - SOOD-RS-R-PN - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
3 suppliers
Metal Face Inductive Sensor - 871TM-B4C12-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1575 inch (4 mm)
Electrical Connection PVC Cable (3 Conductors)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details