Schneider Electric Sensor, Inductive, 500A, 264Vac XS8C40FP260

Description
Sensor, Inductive, 500A, 264Vac
Description
Sensor, Inductive, 500A, 264Vac

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 500A, 264Vac - 70007807 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Inductive, 500A, 264Vac
70007807
Sensor, Inductive, 500A, 264Vac 70007807
Sensor, Inductive, 500A, 264Vac

Sensor, Inductive, 500A, 264Vac

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70007807
Product Name Sensor, Inductive, 500A, 264Vac
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005040-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 1882-1017443-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details