PROXIMITY SENSOR, INDUCTIVE, 20MM, 12-48VDC; Sensing Range Max:20mm; Thread Size - Metric:M12; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 8C Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 47W9328 |
| Product Name | Proximity Sensor, Inductive, 20Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors |
| Sensor Technology | Inductive Proximity Sensor |