Schneider Electric Inductive Proximity Sensor, 2Mm, 10-30V; Sensing Range Max Telemecanique Sensors XS7H10PA340

Description
INDUCTIVE PROXIMITY SENSOR, 2MM, 10-30V; Sensing Range Max:2mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:OsiSense XS; Sensor Housing:Rectangular RoHS Compliant: Yes
Description
INDUCTIVE PROXIMITY SENSOR, 2MM, 10-30V; Sensing Range Max:2mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:OsiSense XS; Sensor Housing:Rectangular RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 2Mm, 10-30V; Sensing Range Max Telemecanique Sensors - 16B3912 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 2Mm, 10-30V; Sensing Range Max Telemecanique Sensors
16B3912
Inductive Proximity Sensor, 2Mm, 10-30V; Sensing Range Max Telemecanique Sensors 16B3912
INDUCTIVE PROXIMITY SENSOR, 2MM, 10-30V; Sensing Range Max:2mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:OsiSense XS; Sensor Housing:Rectangular RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 2MM, 10-30V; Sensing Range Max:2mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:OsiSense XS; Sensor Housing:Rectangular RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 16B3912
Product Name Inductive Proximity Sensor, 2Mm, 10-30V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX398 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 2093346 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details