Schneider Electric Proximity Sensor, Inductive, 15Mm, 24-240Vac/dc; Sensing Range Max Telemecanique Sensors XS7C4A1MPN12

Description
PROXIMITY SENSOR, INDUCTIVE, 15MM, 24-240VAC/DC; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XS 7C Series RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR, INDUCTIVE, 15MM, 24-240VAC/DC; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XS 7C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor, Inductive, 15Mm, 24-240Vac/dc; Sensing Range Max Telemecanique Sensors - 47W9325 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, Inductive, 15Mm, 24-240Vac/dc; Sensing Range Max Telemecanique Sensors
47W9325
Proximity Sensor, Inductive, 15Mm, 24-240Vac/dc; Sensing Range Max Telemecanique Sensors 47W9325
PROXIMITY SENSOR, INDUCTIVE, 15MM, 24-240VAC/DC; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XS 7C Series RoHS Compliant: Yes

PROXIMITY SENSOR, INDUCTIVE, 15MM, 24-240VAC/DC; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XS 7C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 47W9325
Product Name Proximity Sensor, Inductive, 15Mm, 24-240Vac/dc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1155LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3603 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details