Schneider Electric Inductive Proximity Sensor, 12Mm, 240V; Sensing Range Max Telemecanique Sensors XS618B4MBU20

Description
INDUCTIVE PROXIMITY SENSOR, 12MM, 240V; Sensing Range Max:12mm; Thread Size - Metric:M18 x 1; Sensor Output:Digital; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 12MM, 240V; Sensing Range Max:12mm; Thread Size - Metric:M18 x 1; Sensor Output:Digital; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 12Mm, 240V; Sensing Range Max Telemecanique Sensors - 17AC8385 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 12Mm, 240V; Sensing Range Max Telemecanique Sensors
17AC8385
Inductive Proximity Sensor, 12Mm, 240V; Sensing Range Max Telemecanique Sensors 17AC8385
INDUCTIVE PROXIMITY SENSOR, 12MM, 240V; Sensing Range Max:12mm; Thread Size - Metric:M18 x 1; Sensor Output:Digital; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 12MM, 240V; Sensing Range Max:12mm; Thread Size - Metric:M18 x 1; Sensor Output:Digital; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8385
Product Name Inductive Proximity Sensor, 12Mm, 240V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000001064-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - PNP
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Continuous-Time Bipolar Switch - A1205LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Photoelectric Sensors - 2055208 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details