Schneider Electric Inductive Sensor, 1Nc, 8Mm, M18X1; Sensing Range Max Telemecanique Sensors XS618B1MBU20

Description
INDUCTIVE SENSOR, 1NC, 8MM, M18X1; Sensing Range Max:8mm; Thread Size - Metric:M18 x 1; Sensor Output:SPST-NC; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE SENSOR, 1NC, 8MM, M18X1; Sensing Range Max:8mm; Thread Size - Metric:M18 x 1; Sensor Output:SPST-NC; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor, 1Nc, 8Mm, M18X1; Sensing Range Max Telemecanique Sensors - 58T0769 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 1Nc, 8Mm, M18X1; Sensing Range Max Telemecanique Sensors
58T0769
Inductive Sensor, 1Nc, 8Mm, M18X1; Sensing Range Max Telemecanique Sensors 58T0769
INDUCTIVE SENSOR, 1NC, 8MM, M18X1; Sensing Range Max:8mm; Thread Size - Metric:M18 x 1; Sensor Output:SPST-NC; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE SENSOR, 1NC, 8MM, M18X1; Sensing Range Max:8mm; Thread Size - Metric:M18 x 1; Sensor Output:SPST-NC; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 58T0769
Product Name Inductive Sensor, 1Nc, 8Mm, M18X1; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Omnipolar Hall-Effect Switch - A1126LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Rectangular Inductive Sensors - IR17PU5NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details