Schneider Electric Inductive Proximity Sensor, 2Mm-4Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors XS612B1NAL2

Description
INDUCTIVE PROXIMITY SENSOR, 2MM-4MM, 12VDC-48VDC; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 612 Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 2MM-4MM, 12VDC-48VDC; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 612 Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 2Mm-4Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors - 89H6733 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 2Mm-4Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors
89H6733
Inductive Proximity Sensor, 2Mm-4Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors 89H6733
INDUCTIVE PROXIMITY SENSOR, 2MM-4MM, 12VDC-48VDC; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 612 Series; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 2MM-4MM, 12VDC-48VDC; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 612 Series; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 89H6733
Product Name Inductive Proximity Sensor, 2Mm-4Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1140LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3205R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.8661 inch (22 mm)
View Details
Block Sensors - 9807-0900 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details