Schneider Electric Proximity Sensor, XS6 Series, 12MM; AC/DC XS612B1MAU20

Description
Proximity Sensor, XS6 Series, 12MM; AC/DC
Datasheet
Description
Proximity Sensor, XS6 Series, 12MM; AC/DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor, XS6 Series, 12MM; AC/DC - 70008085 - Allied Electronics, Inc.
Fort Worth, TX, USA
Proximity Sensor, XS6 Series, 12MM; AC/DC
70008085
Proximity Sensor, XS6 Series, 12MM; AC/DC 70008085
Proximity Sensor, XS6 Series, 12MM; AC/DC

Proximity Sensor, XS6 Series, 12MM; AC/DC

Supplier's Site
Inductive Proximity Sensor, 2Mm-4Mm, 24V-240V; Sensing Range Max Telemecanique Sensors - 89H6730 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 2Mm-4Mm, 24V-240V; Sensing Range Max Telemecanique Sensors
89H6730
Inductive Proximity Sensor, 2Mm-4Mm, 24V-240V; Sensing Range Max Telemecanique Sensors 89H6730
INDUCTIVE PROXIMITY SENSOR, 2MM-4MM, 24V-240V; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:OsiSense XS 612 Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 2MM-4MM, 24V-240V; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:OsiSense XS 612 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 70008085 89H6730
Product Name Proximity Sensor, XS6 Series, 12MM; AC/DC Inductive Proximity Sensor, 2Mm-4Mm, 24V-240V; Sensing Range Max Telemecanique Sensors
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000004652-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040779-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details