Schneider Electric Inductive Proximity Sensor, 2.5Mm, 24V; Sensing Range Max Telemecanique Sensors XS608B3CBL01M12

Description
INDUCTIVE PROXIMITY SENSOR, 2.5MM, 24V; Sensing Range Max:2.5mm; Thread Size - Metric:M8 x 1; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 2.5MM, 24V; Sensing Range Max:2.5mm; Thread Size - Metric:M8 x 1; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 2.5Mm, 24V; Sensing Range Max Telemecanique Sensors - 17AC8364 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 2.5Mm, 24V; Sensing Range Max Telemecanique Sensors
17AC8364
Inductive Proximity Sensor, 2.5Mm, 24V; Sensing Range Max Telemecanique Sensors 17AC8364
INDUCTIVE PROXIMITY SENSOR, 2.5MM, 24V; Sensing Range Max:2.5mm; Thread Size - Metric:M8 x 1; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 2.5MM, 24V; Sensing Range Max:2.5mm; Thread Size - Metric:M8 x 1; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8364
Product Name Inductive Proximity Sensor, 2.5Mm, 24V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3178 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers