Schneider Electric Inductive Proximity Sensor, 0Mm-2.5Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors XS608B1PAL10

Description
INDUCTIVE PROXIMITY SENSOR, 0MM-2.5MM, 12VDC-48VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 0MM-2.5MM, 12VDC-48VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 0Mm-2.5Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors - 48T4015 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 0Mm-2.5Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors
48T4015
Inductive Proximity Sensor, 0Mm-2.5Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors 48T4015
INDUCTIVE PROXIMITY SENSOR, 0MM-2.5MM, 12VDC-48VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 0MM-2.5MM, 12VDC-48VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 48T4015
Product Name Inductive Proximity Sensor, 0Mm-2.5Mm, 12Vdc-48Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1008-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Module, Time Of Flight, 4M, 24Vdc; Sensing Range Max Omron Electronic Components - 88AH5085 - Newark, An Avnet Company
Specs
Operation Distance 157 inch (4000 mm)
Power Requirements DC Powered
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details