Schneider Electric Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors XS512B1PAL2

Description
INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 512 Series; Sensor Input:Inductive RoHS Compliant: Yes
Description
INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 512 Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Inductive Proximity Sensor, part number 83H5072, is designed for general-purpose applications with a sensing range of up to 2.5 mm. It operates within a supply voltage range of 12 to 24 V DC and features a PNP output type. The sensor has a cylindrical M12 design, with a threaded length of 25 mm and an overall length of 35 mm. This sensor is capable of detecting objects within an operating zone of 0 to 1.6 mm and has a maximum switching frequency of 5000 Hz. It is constructed from nickel-plated brass and features a PPS front material, ensuring durability in various environments. The sensor is rated IP68 and IP69K for protection against dust and water ingress, making it suitable for harsh conditions. The operating temperature range is from -25 to 70 °C, with storage temperatures from -40 to 85 °C. It also includes features such as a status LED for output indication and is compliant with CE and UL/CSA certifications. The product is environmentally friendly, being RoHS compliant and mercury-free. Engineers considering this sensor should note its robust construction and reliable performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The Inductive Proximity Sensor, part number 83H5072, is designed for general-purpose applications with a sensing range of up to 2.5 mm. It operates within a supply voltage range of 12 to 24 V DC and features a PNP output type. The sensor has a cylindrical M12 design, with a threaded length of 25 mm and an overall length of 35 mm. This sensor is capable of detecting objects within an operating zone of 0 to 1.6 mm and has a maximum switching frequency of 5000 Hz. It is constructed from nickel-plated brass and features a PPS front material, ensuring durability in various environments. The sensor is rated IP68 and IP69K for protection against dust and water ingress, making it suitable for harsh conditions. The operating temperature range is from -25 to 70 °C, with storage temperatures from -40 to 85 °C. It also includes features such as a status LED for output indication and is compliant with CE and UL/CSA certifications. The product is environmentally friendly, being RoHS compliant and mercury-free. Engineers considering this sensor should note its robust construction and reliable performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors - 83H5072 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors
83H5072
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors 83H5072
INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 512 Series; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 512 Series; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet
SENSOR, PROXIMITY, M12 DIA.,SHIELDED,2MM DIST.,10-58 VDC IN,200 MA PNP OUT,CABLE - 70006931 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, PROXIMITY, M12 DIA.,SHIELDED,2MM DIST.,10-58 VDC IN,200 MA PNP OUT,CABLE
70006931
SENSOR, PROXIMITY, M12 DIA.,SHIELDED,2MM DIST.,10-58 VDC IN,200 MA PNP OUT,CABLE 70006931
10 to 58 VDC Supply Voltage, 200 mA Current Consumption, Sensors Ambient temperature range -25 to +70 °C Max. Output Current: 200 mA Temperature Range: –25°C to +70°C Shielded Sensors Metal, Threaded Enclosure

10 to 58 VDC Supply Voltage, 200 mA Current Consumption, Sensors

  • Ambient temperature range -25 to +70 °C
  • Max. Output Current: 200 mA
  • Temperature Range: –25°C to +70°C
  • Shielded Sensors
  • Metal, Threaded Enclosure
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 83H5072 70006931
Product Name Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors SENSOR, PROXIMITY, M12 DIA.,SHIELDED,2MM DIST.,10-58 VDC IN,200 MA PNP OUT,CABLE
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1131ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Hardware - 08317821700 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details