Schneider Electric Proximity Sensor 12Mm Dc 2 Wire Xs5 Telemecanique Sensors XS512B1DAM12

Description
PROXIMITY SENSOR 12MM DC 2 WIRE XS5
Description
PROXIMITY SENSOR 12MM DC 2 WIRE XS5

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor 12Mm Dc 2 Wire Xs5 Telemecanique Sensors - 89H6705 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor 12Mm Dc 2 Wire Xs5 Telemecanique Sensors
89H6705
Proximity Sensor 12Mm Dc 2 Wire Xs5 Telemecanique Sensors 89H6705
PROXIMITY SENSOR 12MM DC 2 WIRE XS5

PROXIMITY SENSOR 12MM DC 2 WIRE XS5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 89H6705
Product Name Proximity Sensor 12Mm Dc 2 Wire Xs5 Telemecanique Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1220LLHLX-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details