Schneider Electric Sensing Range Max Telemecanique Sensors XS512B1DAL2

Description
Sensing Range Max:-; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:OsiSense XS 512 Series RoHS Compliant: Yes
Datasheet
Description
Sensing Range Max:-; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:OsiSense XS 512 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensing Range Max Telemecanique Sensors - 20K4737 - Newark, An Avnet Company
Chicago, IL, United States
Sensing Range Max Telemecanique Sensors
20K4737
Sensing Range Max Telemecanique Sensors 20K4737
Sensing Range Max:-; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:OsiSense XS 512 Series RoHS Compliant: Yes

Sensing Range Max:-; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:OsiSense XS 512 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 20K4737
Product Name Sensing Range Max Telemecanique Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055186 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 276 inch (7000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Cylindrical Style Photoelectric Sensor - 42CSS-P2MPB1-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 157 inch (4000 mm)
View Details
Proximity sensor - SIEH-M18B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1.5 kHz
View Details
2 suppliers