Schneider Electric Inductive Proximity Sensor, 1.5Mm, 24V; Sensing Range Max Telemecanique Sensors XS508BSCBL2

Description
INDUCTIVE PROXIMITY SENSOR, 1.5MM, 24V; Sensing Range Max:1.5mm; Thread Size - Metric:M8 x 1; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 1.5MM, 24V; Sensing Range Max:1.5mm; Thread Size - Metric:M8 x 1; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 1.5Mm, 24V; Sensing Range Max Telemecanique Sensors - 17AC8328 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 1.5Mm, 24V; Sensing Range Max Telemecanique Sensors
17AC8328
Inductive Proximity Sensor, 1.5Mm, 24V; Sensing Range Max Telemecanique Sensors 17AC8328
INDUCTIVE PROXIMITY SENSOR, 1.5MM, 24V; Sensing Range Max:1.5mm; Thread Size - Metric:M8 x 1; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 1.5MM, 24V; Sensing Range Max:1.5mm; Thread Size - Metric:M8 x 1; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8328
Product Name Inductive Proximity Sensor, 1.5Mm, 24V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001523-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1055428-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details