Schneider Electric Inductive Proximity Sensor, 1.5Mm, 24V; Sensing Range Max Telemecanique Sensors XS506BSCAL2

Description
INDUCTIVE PROXIMITY SENSOR, 1.5MM, 24V; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 1.5MM, 24V; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 1.5Mm, 24V; Sensing Range Max Telemecanique Sensors - 17AC8318 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 1.5Mm, 24V; Sensing Range Max Telemecanique Sensors
17AC8318
Inductive Proximity Sensor, 1.5Mm, 24V; Sensing Range Max Telemecanique Sensors 17AC8318
INDUCTIVE PROXIMITY SENSOR, 1.5MM, 24V; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 1.5MM, 24V; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8318
Product Name Inductive Proximity Sensor, 1.5Mm, 24V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
NAMUR Inductive Proximity Sensor - S3246 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details