INDUCTIVE PROXIMITY SENSOR, 0-2.5MM, 12-24 VDC; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Cylindrical RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 17T4322 |
| Product Name | Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc; Sensing Range Max Telemecanique Sensors |
| Sensor Technology | Inductive Proximity Sensor |