Schneider Electric Inductive Proximity Sensor, 15Mm, 240V; Sensing Range Max Telemecanique Sensors XS4P30MB230K

Description
INDUCTIVE PROXIMITY SENSOR, 15MM, 240V; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:-; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 15MM, 240V; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:-; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 15Mm, 240V; Sensing Range Max Telemecanique Sensors - 17AC8311 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 15Mm, 240V; Sensing Range Max Telemecanique Sensors
17AC8311
Inductive Proximity Sensor, 15Mm, 240V; Sensing Range Max Telemecanique Sensors 17AC8311
INDUCTIVE PROXIMITY SENSOR, 15MM, 240V; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:-; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 15MM, 240V; Sensing Range Max:15mm; Thread Size - Metric:M30 x 1.5; Sensor Output:-; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8311
Product Name Inductive Proximity Sensor, 15Mm, 240V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A1106LLHLX-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details